Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | 1/2"-20 UNF Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 2 Positions |
Cable Length - Metric | 1.828m |
Cable Length - Imperial | 6ft |
RoHS Compliant | Yes |
Single-Ended Cordset, 2 P, Male (Straight) to Pigtail, 22 AWG, PVC, 1.83m (6.0) | Molex Woodhead/Brad 120072-0108 | RS Americas |
Mic 2P M/Mp 6 22/2 |Molex 1200720108 | Newark Electronics |
MIC 2P M/MP 6' 22/2 | Avnet America |
Where can I find additional details, specifications and documents for a 1200720108?
Additional datasheets, footprints and schematics for 1200720108 are listed on our Part Details page. You can also find images and similar parts to 1200720108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200720108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200720108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200720108 fall under?
The 1200720108 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200720108 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200720108 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200720108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200720108 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1200720108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200720108 often in real-time on the comparison pages.
What if I can't find stock of 1200720108?
You can fill out our help required form which you can use to request a quote for 1200720108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.