Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.96
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$27.20
|
69
in stock
|
Buy Now | |
Distrelec
from US$6.38
|
69
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$27.60
|
-
|
Buy Now | |
element14
from US$27.17
|
-
|
Buy Now |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
RoHS Compliant | Yes |
M12 4P Ma Ra Pg9 Fa Rohs Compliant: Yes |Molex 1200715011 | Newark Electronics |
Molex Micro-Change M12 Single Keyway with PG9 Cable Fitting 90° Angle Male 4 Poles Cable Diameter 4.10-8.10mm | Distrelec |
SENSOR CONNECTORS | Farnell |
Conn Micro-Change M12 Circular PIN 4 POS RA Cable Mount 4 Terminal Single Port | Avnet Abacus |
Connector Micro-Change M12 Circular PIN 4 Position Screw Right Angle Cable Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1200715011?
Additional datasheets, footprints and schematics for 1200715011 are listed on our Part Details page. You can also find images and similar parts to 1200715011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200715011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200715011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200715011 fall under?
The 1200715011 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1200715011 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200715011 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200715011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200715011 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 1200715011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200715011 often in real-time on the comparison pages.
What if I can't find stock of 1200715011?
You can fill out our help required form which you can use to request a quote for 1200715011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.