Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Prices starting from US$9.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.82
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$41.60
|
426
in stock
|
Buy Now | |
element14
from US$45.57
|
37
in stock
|
Buy Now | |
RS Americas
from US$42.55
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$46.06
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.81
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$42.83
|
-
|
Buy Now | |
Distrelec
from US$11.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
IP / NEMA Rating | IP67 |
Status: | Unknown |
---|---|
Series: | Micro-Change 120071 Series |
RoHS: | Unknown |
Product Range | Micro-Change 120071 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Male |
No. of Positions | 4 Positions |
Sensor Contact Type | Solder Pin |
Current Rating | 4A |
RoHS Compliant | Yes |
Micro-Change (M12) Single Keyway with PG 9 Cable Fitting 8A4006-32 | Molex Woodhead/Brad 120071-0039 | RS Americas |
Circular Connector, Plug, Size M12, 4 Position, Cable | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Conn Micro-C M 4 POS Screw ST Cable Mount 4 Terminal 1 Port | Avnet Abacus |
Molex Micro-Change M12 Single Keyway with PG9 Cable Fitting Straight Male 4 Poles Cable Diameter 4.10-8.10mm | Distrelec |
Micro-Change® (M12) Single Keyway with PG9 Cable Fitting, Straight Male, 4 Poles, Cable Diameter 4.10-8.10mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1200710039?
Additional datasheets, footprints and schematics for 1200710039 are listed on our Part Details page. You can also find images and similar parts to 1200710039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200710039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200710039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200710039 fall under?
The 1200710039 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200710039 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200710039 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200710039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200710039 have stock available?
Authorised distributors including Chip One Stop, element14, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 1200710039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200710039 often in real-time on the comparison pages.
What if I can't find stock of 1200710039?
You can fill out our help required form which you can use to request a quote for 1200710039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.