Status: | Unknown |
---|---|
Series: | 120070 Series |
RoHS: | Unknown |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120070 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 120070 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120070 Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 5P M12 RCPT-FREE END, 2M | element14 |
Sensor Cord, 5P M12 Rcpt-Free End, 2M | Newark Electronics |
Sensor Cable, BRAD, M12 Receptacle, Free End, 5 Positions, 2 m, 6.6 ft, 120070 | Avnet America |
MIC 5P MR 2M 18/1 PVC | Molex Woodhead/Brad 120070-0250 | RS Americas |
Where can I find additional details, specifications and documents for a 120070-0250?
Additional datasheets, footprints and schematics for 120070-0250 are listed on our Part Details page. You can also find images and similar parts to 120070-0250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120070-0250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120070-0250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120070-0250 fall under?
The 120070-0250 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120070-0250 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120070-0250 you can contact the distributor directly for product support, shipping queries etc.
Is the 120070-0250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120070-0250 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 120070-0250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120070-0250 often in real-time on the comparison pages.
What if I can't find stock of 120070-0250?
You can fill out our help required form which you can use to request a quote for 120070-0250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.