Status: | Unknown |
---|---|
Series: | 120070 Series |
RoHS: | Unknown |
Prices starting from US$28.00
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | 120070 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 120070 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | 120070 Series |
SVHC | No SVHC (15-Jan-2019) |
Sensor Cord, 5P M12 Rcpt-Free End, 1M | Newark Electronics |
SENSOR CORD, 5P M12 RCPT-FREE END, 1M | element14 |
MIC 5P MR 1M 18/1 PVC 1/2 NPT | Molex Woodhead/Brad 120070-0249 | RS Americas |
Micro-Change M12 Receptacle 4 Pole 1/2-Inch - 14 NPT Threads Male Straight to 18 AWG PVC Leads 1m Length | Avnet America |
Where can I find additional details, specifications and documents for a 120070-0249?
Additional datasheets, footprints and schematics for 120070-0249 are listed on our Part Details page. You can also find images and similar parts to 120070-0249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120070-0249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120070-0249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120070-0249 fall under?
The 120070-0249 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120070-0249 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120070-0249 you can contact the distributor directly for product support, shipping queries etc.
Is the 120070-0249 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120070-0249 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 120070-0249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120070-0249 often in real-time on the comparison pages.
What if I can't find stock of 120070-0249?
You can fill out our help required form which you can use to request a quote for 120070-0249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.