Status: | Unknown |
---|---|
Series: | Micro-Change 120070 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Pigtail |
Cable Length - Metric | 0.305m |
Cable Length - Imperial | 1ft |
Product Range | Micro-Change 120070 Series |
Status: | Unknown |
---|---|
Series: | Micro-Change 120070 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 0.305m |
Cable Length - Imperial | 1ft |
Product Range | Micro-Change 120070 Series |
Single-Ended Cordset , 5 Pole, M12 Female Straight to Pigtail, NEMA 6, 22 AWG | Molex Woodhead/Brad 120070-0207 | RS Americas |
Mic 5P F/Fr 2M 1/4Npt #22 Pvc |Molex 1200700207 | Newark Electronics |
Micro-Change M12 Front Panel Mount Receptacle 5 Poles 1/4-Inch - 18 NPT Threads Female Straight to 22 AWG PVC Leads 2m Length | Avnet America |
Where can I find additional details, specifications and documents for a 1200700207?
Additional datasheets, footprints and schematics for 1200700207 are listed on our Part Details page. You can also find images and similar parts to 1200700207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200700207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200700207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200700207 fall under?
The 1200700207 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200700207 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200700207 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200700207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200700207 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1200700207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200700207 often in real-time on the comparison pages.
What if I can't find stock of 1200700207?
You can fill out our help required form which you can use to request a quote for 1200700207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.