Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.70
Connector Type A | Circular 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 304.8mm |
Cable Length - Imperial | 12" |
Product Range | - |
Accessory Type | Cordset |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 304.8mm |
Cable Length - Imperial | 12" |
RoHS Compliant | Yes |
MIC 5P F/FR M12 1/4 NPT 12IN 8R5A00A18A120 | Molex Woodhead/Brad 120070-0201 | RS Americas |
Micro Change Cord, M12, Female, 5 Position, Straight | Newark Electronics |
Cable Assembly Pigtail 0.305m 22AWG 5 POS M12 Circular F | Avnet America |
MICRO CHANGE CORD, M12, FEMALE, 5 POSITI | element14 |
Micro-Change® (M12) 5 Poles, Front Panel Mount Receptacle, 1/4" - 18 NPT Threads, Female (Straight) to 22 AWG PVC Leads, 0.305m (1.0') Length | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1200700201?
Additional datasheets, footprints and schematics for 1200700201 are listed on our Part Details page. You can also find images and similar parts to 1200700201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200700201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200700201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200700201 fall under?
The 1200700201 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200700201 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200700201 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200700201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200700201 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1200700201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200700201 often in real-time on the comparison pages.
What if I can't find stock of 1200700201?
You can fill out our help required form which you can use to request a quote for 1200700201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.