Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$24.23
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$33.33
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$35.30
|
20
in stock
|
Buy Now | |
Distrelec
from US$8.99
|
10
in stock
|
Buy Now | |
Avnet America
from US$33.95
|
-
|
Buy Now | |
element14
from US$38.27
|
-
|
Buy Now |
Connector Type A | M12 Plug 4 Way |
---|---|
Connector Type B | Wire Leaded |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | - |
Accessory Type | Brad Micro-Change A-Code M12 Receptacle |
For Use With | Sensors Encoders Switches Industrial Automation |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | M12 Plug to Free End |
---|---|
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Accessory Type | Brad Micro-Change A-Code M12 Receptacle |
RoHS Compliant | Yes |
Molex 1200700167 | Rapid Electronics |
Mic 4P M12 Mr |Molex 1200700167 | Newark Electronics |
Molex MIC 4P M12 MR | Distrelec |
Sensor Cable, BRAD, M12 Plug, Free End, 4 Positions, 300 mm, 11.8 " | Avnet America |
PLUG, 4P, M12, M20 PANEL MNT, 0.3M | element14 |
Where can I find additional details, specifications and documents for a 120070-0167?
Additional datasheets, footprints and schematics for 120070-0167 are listed on our Part Details page. You can also find images and similar parts to 120070-0167 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120070-0167 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120070-0167 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120070-0167 fall under?
The 120070-0167 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120070-0167 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120070-0167 you can contact the distributor directly for product support, shipping queries etc.
Is the 120070-0167 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120070-0167 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 120070-0167.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120070-0167 often in real-time on the comparison pages.
What if I can't find stock of 120070-0167?
You can fill out our help required form which you can use to request a quote for 120070-0167 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.