Status: | Unknown |
---|---|
Series: | 120070 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | 120070 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120070 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Plug to Free End |
---|---|
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | 120070 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | Yes |
Molex Circular Connector, 4A, M12, Socket, Straight, 300mm, Poles - 4 | Distrelec |
Cable Assembly UL 1061 0.3m 22AWG 4POS M12 Circular M | Avnet Abacus |
Mic 4P Mr 30Cm 22Awg Pg9 Thd |Molex 1200700156 | Newark Electronics |
Where can I find additional details, specifications and documents for a 120070-0156?
Additional datasheets, footprints and schematics for 120070-0156 are listed on our Part Details page. You can also find images and similar parts to 120070-0156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120070-0156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120070-0156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120070-0156 fall under?
The 120070-0156 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120070-0156 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120070-0156 you can contact the distributor directly for product support, shipping queries etc.
Is the 120070-0156 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120070-0156 have stock available?
Authorised distributors including Distrelec, Avnet Abacus, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 120070-0156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120070-0156 often in real-time on the comparison pages.
What if I can't find stock of 120070-0156?
You can fill out our help required form which you can use to request a quote for 120070-0156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.