Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$12.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.38
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
1,232
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
287
in stock
|
Buy Now | |
Newark Electronics
from US$15.24
|
-
|
Buy Now | |
Avnet America
from US$23.20
|
-
|
Buy Now | |
RS Americas
from US$12.11
|
-
|
Buy Now | |
element14
from US$21.68
|
-
|
Buy Now | |
Farnell
from US$16.22
|
-
|
Buy Now |
Connector Type A | M14 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 304.8mm |
Cable Length - Imperial | 12" |
Accessory Type | Sensor Connector |
Gender | Plug |
RoHS Compliant | Yes |
MIC 4P MR 12IN. M14X1 #22AWG P | Heilind Electronics |
Sensor Connector | Newark Electronics |
MIC 4P MR 12IN. M14X1 #22AWG P 8R4E06A18A120 | Molex Woodhead/Brad 120070-0151 | RS Americas |
14B2713 | element14 |
Molex MIC 4P MR 12IN. M14X1 %2322AWG P | Distrelec |
Where can I find additional details, specifications and documents for a 1200700151?
Additional datasheets, footprints and schematics for 1200700151 are listed on our Part Details page. You can also find images and similar parts to 1200700151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200700151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200700151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200700151 fall under?
The 1200700151 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200700151 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200700151 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200700151 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200700151 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1200700151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200700151 often in real-time on the comparison pages.
What if I can't find stock of 1200700151?
You can fill out our help required form which you can use to request a quote for 1200700151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.