Status: | Unknown |
---|---|
Series: | 120068 Series |
RoHS: | Unknown |
Prices starting from US$39.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.38
|
No stock
|
Buy Now | |
Chip One Stop
from US$122.00
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$92.41
|
8
in stock
|
Buy Now | |
element14
from US$94.45
|
5
in stock
|
Buy Now | |
Farnell
from US$39.03
|
5
in stock
|
Buy Now | |
Avnet America
from US$117.41
|
-
|
Buy Now | |
RS Americas
from US$73.20
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 3 Position Receptacle x 2 |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | 120068 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle x2 |
No. of Positions | 4 Positions |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
RoHS Compliant | Yes |
Y-Splitter Cord, M12 Plug-2 X Rcpt/11.8" | Newark Electronics |
SENSOR CORD, 4P M12 PLUG-2X3P M12 RCPT | element14 |
Micro-Change (M12) In-Line Splitter, 4 | RS |
MC CORD MIC IN-LINE SPLITTER 0.3M ST | Avnet America |
Micro-Change M12 In-Line Splitter, 4 Pole, 1 x 4-Pole Male to 2 x 3-Pole Female | Molex Woodhead/Brad 120068-0195 | RS Americas |
Where can I find additional details, specifications and documents for a 120068-0195?
Additional datasheets, footprints and schematics for 120068-0195 are listed on our Part Details page. You can also find images and similar parts to 120068-0195 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120068-0195 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120068-0195 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120068-0195 fall under?
The 120068-0195 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120068-0195 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120068-0195 you can contact the distributor directly for product support, shipping queries etc.
Is the 120068-0195 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120068-0195 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 120068-0195.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120068-0195 often in real-time on the comparison pages.
What if I can't find stock of 120068-0195?
You can fill out our help required form which you can use to request a quote for 120068-0195 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.