Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Prices starting from US$20.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.75
|
No stock
|
Buy Now | |
Newark Electronics
from US$35.43
|
1
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$34.09
|
-
|
Buy Now | |
RS Americas
from US$36.87
|
-
|
Buy Now | |
element14
from US$24.25
|
-
|
Buy Now | |
Distrelec
from US$20.17
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 8 Position Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | 120066 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 8 Position Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Cse M12 8P Ac Ma Str Pur Fe Str 1M De Un |Molex/woodhead 1200665461 | Newark Electronics |
CSE M12 8P AC MA STR PUR FE STR 1M DE UN | Heilind Electronics |
Sensor Cable, BRAD, M12 Plug, M12 Receptacle, 8 Positions, 1 m, 3.28 ft, 120066 | Avnet America |
Double End Cordset | RS Americas |
Molex Brad Safety Micro-Change (M12) Double-Ended Cordset 8 Poles Female (Straight) to Male (Straight) 0.25mm² WSOR 1m | Distrelec |
Where can I find additional details, specifications and documents for a 120066-5461?
Additional datasheets, footprints and schematics for 120066-5461 are listed on our Part Details page. You can also find images and similar parts to 120066-5461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-5461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-5461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-5461 fall under?
The 120066-5461 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 120066-5461 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-5461 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-5461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-5461 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 120066-5461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-5461 often in real-time on the comparison pages.
What if I can't find stock of 120066-5461?
You can fill out our help required form which you can use to request a quote for 120066-5461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.