Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 5 Positions |
Cable Length - Metric | 30m |
Cable Length - Imperial | 98.4ft |
Product Range | 120066 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 5 Position Plug |
Cable Length - Metric | 30m |
Cable Length - Imperial | 98.4ft |
Product Range | 120066 Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 5P M12 RCPT-PLUG, 30M | element14 |
Double-Ended, 5 Pole, M12 Female to M12 Male, 30 m, Straight, 120066 Series | Molex Woodhead/Brad 120066-1684 | RS Americas |
Sensor Cord, 5P M12 Rcpt-Plug, 30M | Newark Electronics |
Micro-Change Single Keyway Double-Ended Cordset 5 Position Female Straight to Male Straight 18 AWG TPE 30m | Avnet America |
Where can I find additional details, specifications and documents for a 120066-1684?
Additional datasheets, footprints and schematics for 120066-1684 are listed on our Part Details page. You can also find images and similar parts to 120066-1684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-1684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-1684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-1684 fall under?
The 120066-1684 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120066-1684 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-1684 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-1684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-1684 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 120066-1684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-1684 often in real-time on the comparison pages.
What if I can't find stock of 120066-1684?
You can fill out our help required form which you can use to request a quote for 120066-1684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.