Status: | Unknown |
---|---|
Series: | Micro-Change 120066 Series |
RoHS: | Unknown |
Prices starting from US$36.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$95.69
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$116.00
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$57.43
|
22
in stock
|
Buy Now | |
element14
from US$99.00
|
22
in stock
|
Buy Now | |
Distrelec
from US$36.03
|
22
in stock
|
Buy Now | |
RS Americas
from US$112.01
|
1
in stock
|
Buy Now | |
Avnet America
from US$112.01
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 5 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | Micro-Change 120066 Series |
RoHS Compliant | Yes |
Sensor Cord, 5Pos, M12 Plug-Rcpt, 6.6 | Newark Electronics |
SENSOR CORD, 5POS, M12 PLUG-RCPT, 6.6 | element14 |
Molex Cordset, Yellow, Straight, 4A, 18AWG, 2m, M12 Plug - M12 Socket, Conductors - 5 | Distrelec |
Double-Ended, 5 Pole, M12 Female to M12 Male, 2 m, Straight, 120066 Series | Molex Woodhead/Brad 120066-1035 | RS Americas |
Micro-Change Single Keyway Double-Ended Cordset 5 Position Female Straight to Male Straight 18 AWG TPE 2m | Avnet America |
Where can I find additional details, specifications and documents for a 120066-1035?
Additional datasheets, footprints and schematics for 120066-1035 are listed on our Part Details page. You can also find images and similar parts to 120066-1035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-1035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-1035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-1035 fall under?
The 120066-1035 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120066-1035 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-1035 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-1035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-1035 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 120066-1035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-1035 often in real-time on the comparison pages.
What if I can't find stock of 120066-1035?
You can fill out our help required form which you can use to request a quote for 120066-1035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.