Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.91
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Micro-Change (M12) Double-Ended Cordset, 4 Poles, Female to Male, 884030K03M100 | Molex Woodhead/Brad 120066-0902 | RS Americas |
Sensor Cord, 4P M12 Plug-Rcpt, 32.8Ft | Newark Electronics |
Cable Assembly TPE 10m 18AWG 4 Position Micro-Change M12 Circular to 4 Position Micro-Change M12 Circular Receptacle-Plug | Avnet America |
Where can I find additional details, specifications and documents for a 1200660902?
Additional datasheets, footprints and schematics for 1200660902 are listed on our Part Details page. You can also find images and similar parts to 1200660902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200660902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200660902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200660902 fall under?
The 1200660902 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200660902 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200660902 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200660902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200660902 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1200660902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200660902 often in real-time on the comparison pages.
What if I can't find stock of 1200660902?
You can fill out our help required form which you can use to request a quote for 1200660902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.