Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120066 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120066 Series |
RoHS Compliant | Yes |
Mic 4P M/Mfe 2M 18/4 Tpe |Molex 1200660883 | Newark Electronics |
Micro-Change M12 Double-Ended Cordset 4 Poles Female Straight to Male Straight 18 AWG Yellow TPE Cable 2m Length | Avnet America |
Micro-Change(R) (M12) Double-Ended Cordset, 4 Poles, 884030K03M020 | Molex Woodhead/Brad 120066-0883 | RS Americas |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Female (Straight) 18 AWG Yellow TPE Cable 2m | Distrelec |
Where can I find additional details, specifications and documents for a 120066-0883?
Additional datasheets, footprints and schematics for 120066-0883 are listed on our Part Details page. You can also find images and similar parts to 120066-0883 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-0883 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-0883 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-0883 fall under?
The 120066-0883 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120066-0883 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-0883 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-0883 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-0883 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 120066-0883.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-0883 often in real-time on the comparison pages.
What if I can't find stock of 120066-0883?
You can fill out our help required form which you can use to request a quote for 120066-0883 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.