Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$162.37
|
No stock
|
Buy Now | |
Chip One Stop
from US$68.50
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$203.30
|
-
|
Buy Now | |
Avnet America
from US$210.09
|
-
|
Buy Now | |
RS Americas
from US$195.95
|
-
|
Buy Now | |
element14
from US$167.46
|
-
|
Buy Now | |
Distrelec
from US$43.81
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 15m |
Cable Length - Imperial | 49.2ft |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Cord, 4P M12 Plug-Rcpt, 49.2Ft | Newark Electronics |
Micro-Change Single Keyway Double-Ended Cordset 4 Position Female Straight to Male Straight 22 AWG PVC 15m | Avnet America |
Micro-Change (M12) Double-Ended Cordset, 4 Poles, Female to Male, 884030K05M150 | Molex Woodhead/Brad 120066-0697 | RS Americas |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Female (Straight) 22 AWG Yellow TPE Cable 15m | Distrelec |
Sensor Cables / Actuator Cables MCIROCHG M12 DE 4P M/MFE 22AWG 15M TPE | Sager |
Where can I find additional details, specifications and documents for a 1200660697?
Additional datasheets, footprints and schematics for 1200660697 are listed on our Part Details page. You can also find images and similar parts to 1200660697 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200660697 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200660697 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200660697 fall under?
The 1200660697 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200660697 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200660697 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200660697 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200660697 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1200660697.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200660697 often in real-time on the comparison pages.
What if I can't find stock of 1200660697?
You can fill out our help required form which you can use to request a quote for 1200660697 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.