Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Prices starting from US$28.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.72
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$68.29
|
7
in stock
|
Buy Now | |
element14
from US$106.81
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$43.19
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$76.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$159.69
|
-
|
Buy Now | |
RS Americas
from US$148.96
|
-
|
Buy Now | |
Distrelec
from US$32.33
|
-
|
Buy Now | |
Sager
from US$137.85
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | 120066 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Micro-Change Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | 90° M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | Micro-Change Series |
RoHS Compliant | Yes |
Sensor Cord, 4P M12 Rcpt-Plug, 10M | Newark Electronics |
SENSOR CORD, 4P M12 RCPT-PLUG, 10M | element14 |
Molex 1200660695 | Rapid Electronics |
Cable Assembly TPE 10m 22AWG 4POS M12 Circular to 4POS M12 Circular PL-PL | Avnet America |
Micro-Change (M12) Double-Ended Cordset, 4 Poles, Female to Male, 884030K05M100 | Molex Woodhead/Brad 120066-0695 | RS Americas |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Female (Straight) 22 AWG Yellow TPE Cable 10m | Distrelec |
Sensor Cables / Actuator Cables MIC 4P M/MFE 10.0M ST/ST 22/4 | Sager |
Where can I find additional details, specifications and documents for a 120066-0695?
Additional datasheets, footprints and schematics for 120066-0695 are listed on our Part Details page. You can also find images and similar parts to 120066-0695 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-0695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-0695 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-0695 fall under?
The 120066-0695 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120066-0695 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-0695 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-0695 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-0695 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 120066-0695.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-0695 often in real-time on the comparison pages.
What if I can't find stock of 120066-0695?
You can fill out our help required form which you can use to request a quote for 120066-0695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.