Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.87
|
No stock
|
Buy Now | |
Chip One Stop
from US$72.20
|
56
in stock
|
Buy Now | |
RS
from US$15.48
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$12.44
|
1
in stock
|
Buy Now | |
Avnet America
from US$68.91
|
-
|
Buy Now | |
RS Americas
from US$80.13
|
-
|
Buy Now | |
element14
from US$47.62
|
-
|
Buy Now | |
Sager
from US$59.49
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Status: | Unknown |
---|---|
Series: | Micro-Change Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | 90° M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Micro-Change Series |
RoHS Compliant | Yes |
Micro-Change M12 Double Ended Cordset M2 | RS |
Sensor Cord, 4P, M12 Rcpt-Plug, 1M | Newark Electronics |
MIC 4P M/MFE 1.0M ST/ST 22/4 | Avnet America |
Micro-Change (M12) Double-Ended Cordset, 4 Poles, Female to Male, 884030K05M010 | Molex Woodhead/Brad 120066-0687 | RS Americas |
SENSOR CORD, 4P M12 RCPT-M12 PLUG, 1M | element14 |
Sensor Cables / Actuator Cables MICROCHG M12 DE 4P M/MFE ST/ST 1M TPE | Sager |
Where can I find additional details, specifications and documents for a 1200660687?
Additional datasheets, footprints and schematics for 1200660687 are listed on our Part Details page. You can also find images and similar parts to 1200660687 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200660687 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200660687 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200660687 fall under?
The 1200660687 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200660687 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200660687 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200660687 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200660687 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1200660687.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200660687 often in real-time on the comparison pages.
What if I can't find stock of 1200660687?
You can fill out our help required form which you can use to request a quote for 1200660687 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.