Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.54
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$75.90
|
48
in stock
|
Buy Now | |
RS Americas
from US$81.35
|
24
in stock
|
Buy Now | |
Rapid Electronics
from US$40.58
|
10
in stock
|
Buy Now | |
Distrelec
from US$20.55
|
10
in stock
|
Buy Now | |
element14
from US$58.33
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$5.65
|
6
in stock
|
Buy Now | |
Avnet America
from US$75.35
|
-
|
Buy Now |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120066 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | 90° M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120066 Series |
RoHS Compliant | Yes |
Micro-Change Double-Ended Cordset, 4 Poles, Female (90) to Male, 22 AWG, 16.4 | Molex Woodhead/Brad 120066-0381 | RS Americas |
Molex 1200660381 | Rapid Electronics |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Female (90°) 22 AWG Yellow TPE Cable 5m | Distrelec |
Sensor Cord, 4P M12 R/A Rcpt-Plug, 5M | Newark Electronics |
Micro-Change M12 Double-Ended Cordset 4 Poles Female Right Angle to Male Straight 22 AWG TPE Cable 5m Length | Avnet America |
Where can I find additional details, specifications and documents for a 120066-0381?
Additional datasheets, footprints and schematics for 120066-0381 are listed on our Part Details page. You can also find images and similar parts to 120066-0381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-0381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-0381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-0381 fall under?
The 120066-0381 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120066-0381 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-0381 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-0381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-0381 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 120066-0381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-0381 often in real-time on the comparison pages.
What if I can't find stock of 120066-0381?
You can fill out our help required form which you can use to request a quote for 120066-0381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.