Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.98
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$33.66
|
737
in stock
|
Buy Now | |
Chip One Stop
from US$67.20
|
737
in stock
|
Buy Now | |
Distrelec
from US$98.00
|
737
in stock
|
Buy Now | |
element14
from US$66.47
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
2
in stock
|
Buy Now | |
Avnet America
from US$68.39
|
-
|
Buy Now | |
RS Americas
from US$67.94
|
-
|
Buy Now |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.1ft |
Product Range | 120066 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 120066 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | 90° M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.1ft |
Product Range | 120066 Series |
RoHS Compliant | Yes |
Molex 1200660380 | Rapid Electronics |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Female (90°) 22 AWG Yellow TPE Cable 4m | Distrelec |
Sensor Cord, 4P M12 R/A Rcpt-Plug, 4M | Newark Electronics |
Micro-Change M12 Double-Ended Cordset 4 Poles Female Right Angle to Male Straight 22 AWG TPE Cable 4m Length | Avnet America |
MicroChange DoubleEnded Cordset, 4 Poles, Male to Female, 22 AWG, Yellow | Molex Woodhead/Brad 120066-0380 | RS Americas |
Where can I find additional details, specifications and documents for a 120066-0380?
Additional datasheets, footprints and schematics for 120066-0380 are listed on our Part Details page. You can also find images and similar parts to 120066-0380 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120066-0380 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120066-0380 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120066-0380 fall under?
The 120066-0380 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120066-0380 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120066-0380 you can contact the distributor directly for product support, shipping queries etc.
Is the 120066-0380 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120066-0380 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 120066-0380.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120066-0380 often in real-time on the comparison pages.
What if I can't find stock of 120066-0380?
You can fill out our help required form which you can use to request a quote for 120066-0380 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.