Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.1ft |
Status: | Unknown |
---|---|
Series: | Micro-Change Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | 90° M12 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.1ft |
Product Range | Micro-Change Series |
Where can I find additional details, specifications and documents for a 1200660279?
Additional datasheets, footprints and schematics for 1200660279 are listed on our Part Details page. You can also find images and similar parts to 1200660279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200660279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200660279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200660279 fall under?
The 1200660279 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200660279 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200660279 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200660279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200660279 have stock available?
There is no stock from authorised distributors for 1200660279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200660279 often in real-time on the comparison pages.
What if I can't find stock of 1200660279?
You can fill out our help required form which you can use to request a quote for 1200660279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.