Status: | Unknown |
---|---|
Series: | 120065 Series |
RoHS: | Unknown |
Prices starting from US$23.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.73
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$35.55
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$64.00
|
115
in stock
|
Buy Now | |
Farnell
from US$23.97
|
58
in stock
|
Buy Now | |
Distrelec
from US$43.03
|
11
in stock
|
Buy Now | |
Avnet Abacus
-
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$69.68
|
-
|
Buy Now | |
Avnet America
from US$60.90
|
-
|
Buy Now | |
element14
from US$67.42
|
-
|
Buy Now |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | 120065 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120065 Series |
RoHS: | Unknown |
Connector to Connector | 90° M12 Receptacle to Free End |
---|---|
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | 120065 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | No |
Molex 1200652266 | Rapid Electronics |
SENSOR CORD, 4P R/A RCPT-FREE END, 10M | Farnell |
Single-Ended Cordset Knurled Hexnut 4 | RS |
Molex Sensor Cable, Black, Angled, 4A, 22AWG, 10m, M12 Socket - Pigtail, Conductors - 4 | Distrelec |
Cable Assembly WSOR 10m 22AWG 4POS Micro-Change RA M12 Circular RCP | Avnet Abacus |
Cable Assy, M12 R/A Rcpt-Free End/32.8Ft | Newark Electronics |
Cable Assembly UL 21215/UL 758 10m 22AWG 4 Position Micro-Change RA M12 Circular Receptacle | Avnet America |
Where can I find additional details, specifications and documents for a 120065-2266?
Additional datasheets, footprints and schematics for 120065-2266 are listed on our Part Details page. You can also find images and similar parts to 120065-2266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120065-2266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120065-2266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120065-2266 fall under?
The 120065-2266 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120065-2266 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120065-2266 you can contact the distributor directly for product support, shipping queries etc.
Is the 120065-2266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120065-2266 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Distrelec have stock available or on a lead time for 120065-2266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120065-2266 often in real-time on the comparison pages.
What if I can't find stock of 120065-2266?
You can fill out our help required form which you can use to request a quote for 120065-2266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.