Status: | Unknown |
---|---|
Series: | 120065 Series |
RoHS: | Unknown |
Prices starting from US$6.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.74
|
21
in stock
|
Buy Now | |
Distrelec
from US$6.25
|
346
in stock
|
Buy Now | |
Newark Electronics
from US$22.36
|
21
in stock
|
Buy Now | |
element14
from US$20.33
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.13
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
1
in stock
|
Buy Now | |
Avnet America
from US$28.41
|
-
|
Buy Now | |
TTI Europe
from US$7.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120065 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120065 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Receptacle to Free End |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120065 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | Yes |
Molex Micro-Change (M12) Single-Ended Cordset with Knurled Hexnut 4 Poles Female to Pigtail 22 AWG Black TPU WSOR 2m | Distrelec |
Sensor Cord, 4P M12 Rcpt-Free End, 2M | Newark Electronics |
Plug | Transfer Multisort Elektronik |
Cable Assembly WSOR 2m 22AWG 4POS Micro-Change M12 Circular RCP | Avnet America |
CSE M12 4P AC FE STR WSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 120065-2252?
Additional datasheets, footprints and schematics for 120065-2252 are listed on our Part Details page. You can also find images and similar parts to 120065-2252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120065-2252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120065-2252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120065-2252 fall under?
The 120065-2252 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120065-2252 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120065-2252 you can contact the distributor directly for product support, shipping queries etc.
Is the 120065-2252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120065-2252 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 120065-2252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120065-2252 often in real-time on the comparison pages.
What if I can't find stock of 120065-2252?
You can fill out our help required form which you can use to request a quote for 120065-2252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.