Status: | Unknown |
---|---|
Series: | Micro-Change Series |
RoHS: | Unknown |
Prices starting from US$35.80
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.1ft |
Product Range | Micro-Change Series |
Status: | Unknown |
---|---|
Series: | Micro-Change Series |
RoHS: | Unknown |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.1ft |
Product Range | Micro-Change Series |
RoHS Compliant | Yes |
Mic 4P Fp 4M #22Awg Pvc Rohs Compliant: Yes |Molex 1200650261 | Newark Electronics |
Cordset, M12,Single-Ended,4 Pole, Female to Pigtail,22 AWG, PVC,4.0m, Micro-Change | Molex Woodhead/Brad 120065-0261 | RS Americas |
Micro-Change M12 Single-Ended Cordset 4 Poles Female Straight to Pigtail 22 AWG Yellow PVC Cable 4m Length | Avnet America |
Where can I find additional details, specifications and documents for a 1200650261?
Additional datasheets, footprints and schematics for 1200650261 are listed on our Part Details page. You can also find images and similar parts to 1200650261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200650261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200650261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200650261 fall under?
The 1200650261 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200650261 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200650261 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200650261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200650261 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 1200650261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200650261 often in real-time on the comparison pages.
What if I can't find stock of 1200650261?
You can fill out our help required form which you can use to request a quote for 1200650261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.