Status: | Unknown |
---|---|
Series: | HI-CONĀ® 120 Series |
RoHS: | Compliant |
No distributors results available
Product Range | HI-CONĀ® 120 Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 120-064-435?
Additional datasheets, footprints and schematics for 120-064-435 are listed on our Part Details page. You can also find images and similar parts to 120-064-435 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-064-435 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-064-435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-064-435 fall under?
The 120-064-435 is listed under Connectors > DIN 41612 Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120-064-435 when available in the DIN 41612 Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-064-435 you can contact the distributor directly for product support, shipping queries etc.
Is the 120-064-435 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 120-064-435 have stock available?
There is no stock from authorised distributors for 120-064-435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-064-435 often in real-time on the comparison pages.
What if I can't find stock of 120-064-435?
You can fill out our help required form which you can use to request a quote for 120-064-435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.