Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$32.81
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$35.70
|
117
in stock
|
Buy Now | |
Distrelec
from US$9.66
|
117
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.42
|
1
in stock
|
Buy Now | |
Avnet America
from US$34.17
|
-
|
Buy Now | |
element14
from US$32.48
|
-
|
Buy Now |
Connector Type A | M8 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | - |
Accessory Type | Sensor Lead |
Cable Length | 5m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Nc-4P-Fe-90-5M-Pvc |Molex 1200270153 | Newark Electronics |
Molex Nano-Change (M8) Single-Ended Cordset with Knurled Hexnut 4 Poles Female (90°) to Pigtail 0.25mm² Black PVC 5m | Distrelec |
SENSOR CORD, 4P R/A M8 RCPT-FREE END, 5M | Farnell |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Cable, BRAD Micro Change, 90° M8 Receptacle, Free End, 4 Positions, 5 m, 16.4 ft | Avnet America |
LEAD, M8, R/A, 4POLE, FEMALE, PVC, 5M | element14 |
Where can I find additional details, specifications and documents for a 120027-0153?
Additional datasheets, footprints and schematics for 120027-0153 are listed on our Part Details page. You can also find images and similar parts to 120027-0153 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120027-0153 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120027-0153 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120027-0153 fall under?
The 120027-0153 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120027-0153 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120027-0153 you can contact the distributor directly for product support, shipping queries etc.
Is the 120027-0153 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120027-0153 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 120027-0153.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120027-0153 often in real-time on the comparison pages.
What if I can't find stock of 120027-0153?
You can fill out our help required form which you can use to request a quote for 120027-0153 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.