Status: | Unknown |
---|---|
Series: | 120011 Series |
RoHS: | Unknown |
Prices starting from US$5.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.59
|
122
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.95
|
189
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
16
in stock
|
Buy Now | |
element14
from US$28.76
|
2
in stock
|
Buy Now | |
Farnell
from US$6.22
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
220
in stock
|
Buy Now | |
Distrelec
from US$5.03
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 5 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | 120011 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120011 Series |
RoHS: | Compliant |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | 120011 Series |
RoHS Compliant | Yes |
Socket | Transfer Multisort Elektronik |
Micro-Change (M12) Receptacle, 5 Poles | RS |
Sensor Cord, 5P M12 Rcpt-Free End, 300Mm | Newark Electronics |
Cable Assembly UL 1061 0.3m 22AWG 5POS Micro-Change M12 Circular RCP | Avnet Abacus |
Molex Sensor Cables / Actuator Cables MMC-5P-F | Distrelec |
Where can I find additional details, specifications and documents for a 120011-0033?
Additional datasheets, footprints and schematics for 120011-0033 are listed on our Part Details page. You can also find images and similar parts to 120011-0033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120011-0033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120011-0033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120011-0033 fall under?
The 120011-0033 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120011-0033 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120011-0033 you can contact the distributor directly for product support, shipping queries etc.
Is the 120011-0033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120011-0033 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 120011-0033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120011-0033 often in real-time on the comparison pages.
What if I can't find stock of 120011-0033?
You can fill out our help required form which you can use to request a quote for 120011-0033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.