Status: | Unknown |
---|---|
Series: | 120010 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Receptacle to Free End |
---|---|
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120010 Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 120010 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120010 Series |
SVHC | No SVHC (27-Jun-2018) |
M12,Fem-free end,4W,PUR cable,shield,5m | RS |
Sensor Cord, 4P M12 Rcpt-Free End, 5M | Newark Electronics |
MLX1200100008 | Avnet America |
Micro-Change | RS Americas |
SENSOR CORD, 4P M12 RCPT-FREE END, 5M | element14 |
Where can I find additional details, specifications and documents for a 120010-0008?
Additional datasheets, footprints and schematics for 120010-0008 are listed on our Part Details page. You can also find images and similar parts to 120010-0008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120010-0008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120010-0008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120010-0008 fall under?
The 120010-0008 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120010-0008 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120010-0008 you can contact the distributor directly for product support, shipping queries etc.
Is the 120010-0008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120010-0008 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 120010-0008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120010-0008 often in real-time on the comparison pages.
What if I can't find stock of 120010-0008?
You can fill out our help required form which you can use to request a quote for 120010-0008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.