Status: | Unknown |
---|---|
Series: | 120007 Series |
RoHS: | Unknown |
Prices starting from US$9.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.74
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$33.03
|
16
in stock
|
Buy Now | |
element14
from US$39.34
|
16
in stock
|
Buy Now | |
Farnell
from US$11.74
|
16
in stock
|
Buy Now | |
Distrelec
from US$9.42
|
14
in stock
|
Buy Now | |
Avnet America
from US$47.34
|
-
|
Buy Now | |
RS Americas
from US$39.25
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120007 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120007 Series |
RoHS: | Unknown |
Connector to Connector | M12 Straight Plug to 90° M12 Receptacle |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | 120007 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | M12 |
RoHS Compliant | Yes |
Sensor Cord, 4P M12 Rcpt-Plug, 2M | Newark Electronics |
M12 MIC, 4W,Fem to Male,PVC cable,2m | RS |
Molex Sensor Cables / Actuator Cables MMC-4P-4 | Distrelec |
Sensor Cable, BRAD, M12 Plug, M12 Receptacle, 4 Positions, 2 m, 6.6 ft, 120007 | Avnet America |
Micro-Change | RS Americas |
Where can I find additional details, specifications and documents for a 120007-0474?
Additional datasheets, footprints and schematics for 120007-0474 are listed on our Part Details page. You can also find images and similar parts to 120007-0474 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120007-0474 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120007-0474 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120007-0474 fall under?
The 120007-0474 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120007-0474 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120007-0474 you can contact the distributor directly for product support, shipping queries etc.
Is the 120007-0474 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120007-0474 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 120007-0474.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120007-0474 often in real-time on the comparison pages.
What if I can't find stock of 120007-0474?
You can fill out our help required form which you can use to request a quote for 120007-0474 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.