Status: | Unknown |
---|---|
Series: | 120006 Series |
RoHS: | Unknown |
Prices starting from US$9.14
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120006 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120006 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120006 Series |
RoHS Compliant | Yes |
Molex Micro-Change (M12) Single-Ended Cordset 4 Poles Male (Straight) to Pigtail 0.34mm² PUR/PVC Cable 5.0m (16.40') Length | Distrelec |
Sensor Cord, 4P M12 Plug-Free End, 5M | Newark Electronics |
Sensor Cable, BRAD, M12 Plug, Free End, 4 Positions, 5 m, 16.4 ft, 120006 | Avnet America |
Where can I find additional details, specifications and documents for a 120006-0047?
Additional datasheets, footprints and schematics for 120006-0047 are listed on our Part Details page. You can also find images and similar parts to 120006-0047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120006-0047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120006-0047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120006-0047 fall under?
The 120006-0047 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120006-0047 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120006-0047 you can contact the distributor directly for product support, shipping queries etc.
Is the 120006-0047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120006-0047 have stock available?
Authorised distributors including Chip One Stop, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 120006-0047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120006-0047 often in real-time on the comparison pages.
What if I can't find stock of 120006-0047?
You can fill out our help required form which you can use to request a quote for 120006-0047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.