Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.48
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$14.13
|
22
in stock
|
Buy Now | |
Distrelec
from US$11.05
|
22
in stock
|
Buy Now | |
element14
from US$45.91
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$40.52
|
-
|
Buy Now | |
Avnet America
from US$42.07
|
-
|
Buy Now | |
TTI Europe
from US$8.76
|
-
|
Buy Now |
Connector Type A | M12 Plug 3 Way |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.81ft |
Product Range | - |
Accessory Type | Brad Micro-Change M12 Cordset |
Cable Length | 10m |
For Use With | Sensors Encoders Switches Industrial Automation |
Status: | Unknown |
---|---|
Series: | Micro-Change 120006 Series |
RoHS: | Compliant |
Connector Type A | M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | Micro-Change 120006 Series |
RoHS Compliant | Yes |
Molex 1200060003 | Rapid Electronics |
Molex Micro-Change M12 Single-Ended Cordset 3 Poles Female (Straight) to Pigtail 0.34mm² Black PVC Cable 10m | Distrelec |
LEAD, 3P, FEMALE, M12, 10M | element14 |
M12-3P Single Endedfemstraight |Molex 1200060003 | Newark Electronics |
Sensor Cable, BRAD Micro Change, M12 Plug, Free End, 3 Positions, 10 m, 33 ft | Avnet America |
MICRO-CHANGE SINGLE-ENDED | TTI Europe |
Where can I find additional details, specifications and documents for a 120006-0003?
Additional datasheets, footprints and schematics for 120006-0003 are listed on our Part Details page. You can also find images and similar parts to 120006-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120006-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120006-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120006-0003 fall under?
The 120006-0003 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120006-0003 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120006-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 120006-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120006-0003 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 120006-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120006-0003 often in real-time on the comparison pages.
What if I can't find stock of 120006-0003?
You can fill out our help required form which you can use to request a quote for 120006-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.