Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.90
|
19
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
6,451
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
6,356
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
3,866
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
773
in stock
|
Buy Now | |
Newark Electronics
from US$8.62
|
19
in stock
|
Buy Now | |
element14
from US$5.05
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.90
|
6
in stock
|
Buy Now | |
Distrelec
from US$118.43
|
5
in stock
|
Buy Now | |
RS
from US$68.88
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$208.98
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Beige |
Product Range | - |
Cable Assembly Type | Network |
Cable Length | 2m |
Colour | Beige |
Lead Length | 2m |
Cable Assembly, Rf, Rg58, Bnc Straight Plug, 2M | Newark Electronics |
LEAD, BNC PLG-PLG, 2M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1200?
Additional datasheets, footprints and schematics for 1200 are listed on our Part Details page. You can also find images and similar parts to 1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200 fall under?
The 1200 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1200 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200 often in real-time on the comparison pages.
What if I can't find stock of 1200?
You can fill out our help required form which you can use to request a quote for 1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.