Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity AWG | 13AWG to 5AWG |
---|---|
Stripping Capacity Metric | 2.5mm² to 16mm² |
For Use With | Single Multiple & Fine Stranded Cables |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Wire Stripper 2,5-16mm² | Schukat Electronic |
Self-Adjusting Wire Stripper 6-14 Awg |Knipex 12 50 200 | Newark Electronics |
Knipex 12 50 200 Self-Adjusting Insulation Strippers 2.5 - 16.0mm | Rapid Electronics |
STRIPPER, 2.5 SQ MM - 16 SQ MM, 200MM | element14 |
Where can I find additional details, specifications and documents for a 12 50 200?
Additional datasheets, footprints and schematics for 12 50 200 are listed on our Part Details page. You can also find images and similar parts to 12 50 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12 50 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12 50 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12 50 200 fall under?
The 12 50 200 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 12 50 200 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12 50 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 12 50 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12 50 200 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 12 50 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12 50 200 often in real-time on the comparison pages.
What if I can't find stock of 12 50 200?
You can fill out our help required form which you can use to request a quote for 12 50 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.