Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$89.11
|
506
in stock
|
Buy Now | |
Rapid Electronics
from US$71.05
|
506
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
11
in stock
|
Buy Now | |
RS Americas
from US$195.29
|
-
|
Buy Now | |
element14
from US$76.19
|
-
|
Buy Now | |
Richardson RFPD
from US$246.15
|
-
|
Buy Now | |
Farnell
from US$71.36
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Power supplies and controllers |
Length | 914.4mm |
Height | - |
Width | - |
Rail Material | - |
Fixing Centers | 1.27mm |
Product Range | - |
Accessory (Terminal Block) |Buchanan Te Connectivity 12 | Newark Electronics |
ACCESSORY (TERMINAL BLOCK) | Rapid Electronics |
Connector Accessories NEMA Miniature Mounting Channel Aluminum | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 12?
Additional datasheets, footprints and schematics for 12 are listed on our Part Details page. You can also find images and similar parts to 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12 fall under?
The 12 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12 you can contact the distributor directly for product support, shipping queries etc.
Is the 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, Chip One Stop and RS Americas have stock available or on a lead time for 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12 often in real-time on the comparison pages.
What if I can't find stock of 12?
You can fill out our help required form which you can use to request a quote for 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.