11TS95-7 Switches, Relays & Solenoids by Honeywell

SWITCH TOGGLE SPDT 20A 277V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.46

Distributor Stock
Logo for Farnell
Farnell
from US$12.50
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.10
489
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.46
478
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
68
in stock
Buy Now
Logo for element14
element14
from US$11.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration SPST
Switch Operation (On)-Off-(On)
Contact Voltage AC Nom 277V
Contact Voltage DC Nom -
Contact Current Max 15A
Switch Terminals Quick Connect Solder

Alternative Descriptions

Toggle Switch, 20 A @ 125 VAC, 10 A @ 277 VAC, SPDT, Q.C. Terminals | Honeywell 11TS95-7 | RS Americas
Switch, Toggle | Carlton-Bates
Switch, Toggle, Spdt, 20A, 277V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 11TS95-7?

Additional datasheets, footprints and schematics for 11TS95-7 are listed on our Part Details page. You can also find images and similar parts to 11TS95-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 11TS95-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11TS95-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 11TS95-7 fall under?

The 11TS95-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 11TS95-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 11TS95-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 11TS95-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 11TS95-7 have stock available?

Authorised distributors including Chip One Stop, RS Americas, Carlton-Bates, element14 and Farnell have stock available or on a lead time for 11TS95-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 11TS95-7 often in real-time on the comparison pages.

What if I can't find stock of 11TS95-7?

You can fill out our help required form which you can use to request a quote for 11TS95-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay