Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TS Series |
Contact Current Max | 15A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 277V |
Switch Terminals | Screw |
Contact Voltage DC Nom | - |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Bat |
Contact Current AC Max | 20A |
Contact Voltage AC Max | 277V |
Toggle Switches SPDT (ON)-OFF-(ON) Screw Term | Sager |
Switch, Toggle | Carlton-Bates |
Switch, Toggle, Spdt, 20A, 277V | Newark Electronics |
Where can I find additional details, specifications and documents for a 11TS15-7?
Additional datasheets, footprints and schematics for 11TS15-7 are listed on our Part Details page. You can also find images and similar parts to 11TS15-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11TS15-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11TS15-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11TS15-7 fall under?
The 11TS15-7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 11TS15-7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11TS15-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 11TS15-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11TS15-7 have stock available?
Authorised distributors including Chip One Stop, Sager, Carlton-Bates and Newark Electronics have stock available or on a lead time for 11TS15-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11TS15-7 often in real-time on the comparison pages.
What if I can't find stock of 11TS15-7?
You can fill out our help required form which you can use to request a quote for 11TS15-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.