Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round Fluted |
Knob Diameter | 12.7mm |
Product Range | - |
Colour | Black |
Knob Dia - Imperial | 0.5" |
Knob, Control Style, 0.250 Inch Dia. Shaft, Spring Clip, Nylon, Black | Grayhill 11K5029-KCNB | RS Americas |
Round Fluted Control Knob, 6.35Mm | Newark Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
ROUND FLUTED CONTROL KNOB, 6.35MM | element14 |
Knobs & Dials .25 dia Nylon Black KnobStyle 5029 | Sager |
Where can I find additional details, specifications and documents for a 11K5029-KCNB?
Additional datasheets, footprints and schematics for 11K5029-KCNB are listed on our Part Details page. You can also find images and similar parts to 11K5029-KCNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11K5029-KCNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11K5029-KCNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11K5029-KCNB fall under?
The 11K5029-KCNB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 11K5029-KCNB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11K5029-KCNB you can contact the distributor directly for product support, shipping queries etc.
Is the 11K5029-KCNB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11K5029-KCNB have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 11K5029-KCNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11K5029-KCNB often in real-time on the comparison pages.
What if I can't find stock of 11K5029-KCNB?
You can fill out our help required form which you can use to request a quote for 11K5029-KCNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.