Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.53
|
40
in stock
|
Buy Now | |
Sager
from US$2.40
|
150
in stock
|
Buy Now | |
element14
from US$2.72
|
40
in stock
|
Buy Now | |
Farnell
from US$4.86
|
40
in stock
|
Buy Now | |
RS Americas
from US$4.36
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$4.35
|
3
in stock
|
Buy Now | |
Future Electronics
from US$2.89
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shaft Type | D Shaft |
---|---|
Shaft Diameter | 3.175mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Round with Pointer |
Knob Diameter | 8.9mm |
Colour | Black |
Knob Dia - Imperial | 0.35" |
RoHS Compliant | Yes |
Knobs & Dials Control KnobStyle .125 dia Shaft Black | Sager |
Round Pointer Knob, 3.175Mm | Newark Electronics |
Knob, Control Style, 0.125 Inch Dia. Shaft, Spring Clip, Nylon, Black | Grayhill 11K5017-JCNB | RS Americas |
11K Series Style 5017 0.125 Diameter Black Control Knob" | Future Electronics |
Switch Access Rotary Switch Knob | Avnet America |
Where can I find additional details, specifications and documents for a 11K5017-JCNB?
Additional datasheets, footprints and schematics for 11K5017-JCNB are listed on our Part Details page. You can also find images and similar parts to 11K5017-JCNB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11K5017-JCNB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11K5017-JCNB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11K5017-JCNB fall under?
The 11K5017-JCNB is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 11K5017-JCNB when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11K5017-JCNB you can contact the distributor directly for product support, shipping queries etc.
Is the 11K5017-JCNB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 11K5017-JCNB have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 11K5017-JCNB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11K5017-JCNB often in real-time on the comparison pages.
What if I can't find stock of 11K5017-JCNB?
You can fill out our help required form which you can use to request a quote for 11K5017-JCNB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.