Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 6VDC |
---|---|
Coil Resistance | 1.9ohm |
Coil Power Continuous | 22W |
Holding Force - Metric | - |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Intermittent |
Product Range | - |
Duty Cycle (%) | 25% |
Solenoid, Box Frame, Pull, Intermittent | Newark Electronics |
SOLENOID, BOX FRAME, PULL, INTERMITTENT | element14 |
Where can I find additional details, specifications and documents for a 11-I-6D?
Additional datasheets, footprints and schematics for 11-I-6D are listed on our Part Details page. You can also find images and similar parts to 11-I-6D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11-I-6D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11-I-6D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 11-I-6D fall under?
The 11-I-6D is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 11-I-6D when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11-I-6D you can contact the distributor directly for product support, shipping queries etc.
Is the 11-I-6D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 11-I-6D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 11-I-6D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11-I-6D often in real-time on the comparison pages.
What if I can't find stock of 11-I-6D?
You can fill out our help required form which you can use to request a quote for 11-I-6D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.