Status: | Active |
---|---|
Series: | 11AA020 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
68,776
in stock
|
Buy Now |
Single I/O Interface |
2 Kbit Memory Density |
1.8-5.5V Operating Voltage |
10-100 kHz Operating Frequency |
1 Million Erase/Write Cycles |
Software Write Protect: ¼, ½, or Full Array |
Status Register |
Set/Erase entire memory with a single command |
ESD Protection > 4kV |
Noise Filtration Circuitry |
Density (Organization) | 2K bit (x8) |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 100 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Board Design Files |
---|
Verilog Model - 11xx020 Devices |
IBIS Model - 11xx020 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
Memory Products Brochure |
Reference Manuals |
---|
UNI/O® Bus Specification |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0048 |
Shipping Weight (kg) | 0.2 |
Lead Count | 4 |
Package Type | CSP |
Package Width or Size | Varies |
Soldering Composition | SAC |
EEPROM Serial 2K-bit 256 x 8 2.5V/3.3V/5V 4-Pin CSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a 11AA020T-I/CS16K?
Additional datasheets, footprints and schematics for 11AA020T-I/CS16K are listed on our Part Details page. You can also find images and similar parts to 11AA020T-I/CS16K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 11AA020T-I/CS16K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 11AA020T-I/CS16K price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 11AA020T-I/CS16K you can contact the distributor directly for product support, shipping queries etc.
Is the 11AA020T-I/CS16K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 11AA020T-I/CS16K have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 11AA020T-I/CS16K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 11AA020T-I/CS16K often in real-time on the comparison pages.
What if I can't find stock of 11AA020T-I/CS16K?
You can fill out our help required form which you can use to request a quote for 11AA020T-I/CS16K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.