Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.49
|
13
in stock
|
Buy Now | |
Jameco Electronics
from US$34.59
|
90
in stock
|
Buy Now | |
Powell Electronics
from US$36.31
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$33.37
|
13
in stock
|
Buy Now | |
element14
from US$33.76
|
13
in stock
|
Buy Now | |
RS Americas
from US$35.81
|
-
|
Buy Now | |
Carlton-Bates
from US$51.88
|
-
|
Buy Now |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 8ohm |
Transformer Mounting | Panel |
Product Range | - |
Transformer, 600Ohm/8Ohm, 12W | Newark Electronics |
TRANSFORMER, 600OHM / 8OHM, 12W | element14 |
TRANSFORMER AUDIO 600 TO 8CT | Hammond Manufacturing 119DA | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 119DA?
Additional datasheets, footprints and schematics for 119DA are listed on our Part Details page. You can also find images and similar parts to 119DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 119DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 119DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 119DA fall under?
The 119DA is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 119DA when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 119DA you can contact the distributor directly for product support, shipping queries etc.
Is the 119DA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 119DA have stock available?
Authorised distributors including Jameco Electronics, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 119DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 119DA often in real-time on the comparison pages.
What if I can't find stock of 119DA?
You can fill out our help required form which you can use to request a quote for 119DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.