Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
1,207
in stock
|
Buy Now | |
Chip One Stop
from US$3.70
|
1,207
in stock
|
Buy Now | |
Distrelec
from US$4.04
|
1,207
in stock
|
Buy Now | |
TE Store
from US$8.40
|
39
in stock
|
Buy Now | |
Avnet America
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Keying | Plus |
---|---|
Contact Finish | Silver |
Contact Base Material | CuFe |
Wire Size | 12AWG, 4mm² |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Housing Color | Black |
Packaging Quantity | 100 |
Connector Style | Socket |
Connector Type | Cable Coupler |
Product Type | Connector |
Photovoltaik Connector, 4Sqmm |Amp Te Connectivity 1-1987559-1 | Newark Electronics |
TE Connectivity - AMP Connector PHOTOVOLTAIK CONNECTOR 4sqmm | Distrelec |
PHOTOVOLTAIK CONNECTOR, 4sqmm Solar Connector Type: Cable Coupler Solar Connector Style: Socket Contact Base Material: Copper Iron Solar Connector & Adapter Keying: Plus Wire Size: 12 AWG Cable Coupler Socket Copper Iron Plus | Solar Connectors & Adapter | Part Number: 1-1987559-1 | Internal Number: 1-1987559-1 | Alias Number: ER6969-000 | 12 AWG | TE Connectivity | TE Store |
Conn Photovoltaic Connector SKT 1 POS ST | Avnet America |
PHOTOVOLTAIK CONNECTOR, 4SQMM | Farnell |
Where can I find additional details, specifications and documents for a 1-1987559-1?
Additional datasheets, footprints and schematics for 1-1987559-1 are listed on our Part Details page. You can also find images and similar parts to 1-1987559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1987559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1987559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1987559-1 fall under?
The 1-1987559-1 is listed under Power Systems > Solar & Photovoltaics > Solar Connectors & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-1987559-1 when available in the Solar Connectors & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1987559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1987559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1987559-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 1-1987559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1987559-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1987559-1?
You can fill out our help required form which you can use to request a quote for 1-1987559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.