Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$134.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$137.11
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$159.60
|
76
in stock
|
Buy Now | |
Rapid Electronics
from US$144.01
|
76
in stock
|
Buy Now | |
Chip One Stop
from US$140.00
|
76
in stock
|
Buy Now | |
TE Store
from US$228.85
|
2
in stock
|
Buy Now | |
Avnet America
from US$134.14
|
-
|
Buy Now |
Interlock | With |
---|---|
Wire Entry Angle | Side |
Number of Rows | 2 |
Stacking Configuration | Side Stackable |
Threaded Flange | Without |
Number of Positions | 12 |
Contact Base Material | Copper Alloy |
Pin Length | .197in, 5mm |
Contact Current Rating (Max) | 130A |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | .197in, 5mm |
Wire Size | .5 – 41mm², 20 – 1AWG |
Current Rating (Max) | 130A |
Voltage | 600VAC |
Housing Color | Green |
Centerline (Pitch) | .591in, 15mm |
Housing Material | PA 66 |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Screw Material | Steel |
Screw Size | M5 |
Mounting Angle | Straight |
Screw Plating Material | Nickel |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Packaging Quantity | 15 |
Wire Protection | With |
Header Type | Header Only |
Block Type | Stacking w/interlock |
Connector System | Wire-to-Component |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fixed Terminal Blocks 15Mm Pwr Trm Blk 12P |Amp Te Connectivity 1-1986713-2 | Newark Electronics |
Fixed Terminal Blocks 15MM PWR TRM BLK 12P | Rapid Electronics |
TE Connectivity PWR TB DBL PIN 12P 15.00 PCB Barrier Str | Distrelec |
PWR TB DBL PIN 12P, 15.00 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Component Number of Positions: 12 Centerline (Pitch): .591 in Centerline (Pitch): 15 mm Header Wire-to-Component 12 .591" | PCB Terminal Block | Part Number: 1-1986713-2 | Internal Number: 1-1986713-2 | .591" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1986713-2?
Additional datasheets, footprints and schematics for 1-1986713-2 are listed on our Part Details page. You can also find images and similar parts to 1-1986713-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1986713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1986713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1986713-2 fall under?
The 1-1986713-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-1986713-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1986713-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1986713-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1986713-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1986713-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1986713-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1986713-2?
You can fill out our help required form which you can use to request a quote for 1-1986713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.