Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
26,470
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
26,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
26,470
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
26,470
in stock
|
Buy Now | |
TE Store
from US$0.20
|
20,918
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now |
Keying | A |
---|---|
Row-to-Row Spacing | 5.2mm, .205in |
Number of Signal Positions | 6 |
Number of Rows | 2 |
Number of Positions | 6 |
Number of Power Positions | 6 |
Contact Mating Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Thickness | 2µm, 78.73µin |
Contact Current Rating (Max) | 4A |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Length | 12.3mm, .484in |
Wire Size | .081 – .517mm², 28 – 20AWG, 155.91 – 1045.97CMA |
Height | 12.4mm, .488in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | PA 66 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Locking Latch, Latch |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Method | Bag |
Packaging Quantity | 400 |
Product Type | Plug |
Sealable | No |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Housing Type | Plug Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&wire Housings Gi Conn 3.3 Plug Hsg 6P |Amp Te Connectivity 1-1971905-3 | Newark Electronics |
PLUG HOUSING 6POS KEYING-A NEW GIC3.3 | Rapid Electronics |
TE Connectivity PLUG HOUSING 6POS KEYING-A NEW GIC3.3 PC | Distrelec |
PLUG HOUSING 6POS,KEYING-A,NEW GIC3.3 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.3 mm Housing Plug Wire-to-Board 6 | Glow Wire Grace Inertia Plug | Part Number: 1-1971905-3 | Internal Number: 1-1971905-3 | 3.3 mm | TE Connectivity | TE Store |
CONN HOUSING, HEADER, 6POS, 2ROW, 3.3MM | element14 |
Where can I find additional details, specifications and documents for a 1-1971905-3?
Additional datasheets, footprints and schematics for 1-1971905-3 are listed on our Part Details page. You can also find images and similar parts to 1-1971905-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971905-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971905-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971905-3 fall under?
The 1-1971905-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1971905-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971905-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971905-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971905-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1971905-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971905-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1971905-3?
You can fill out our help required form which you can use to request a quote for 1-1971905-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.