Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.95
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
26
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Distrelec
from US$1.31
|
-
|
Buy Now | |
TE Store
from US$0.86
|
-
|
Buy Now | |
Farnell
from US$1.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Keying & Polarized Position Locations | 1C, 1D, 2C, 3D |
Mating Tab Thickness | .032in, .81mm, .031in, .8mm |
Contact Base Material | Copper Alloy |
Mating Tab Width | .248in, 6.35mm, 6.3mm, .25in |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Retention Within Housing | Without |
Mating Post Length | 8.5mm, .33in |
Contact Layout | Inline |
Contact Type | Tab |
Contact Mating Area Plating Material | Silver |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Silver |
Connector Height | 12.8mm, .5in, .503in |
Connector Length | .68in, 17.3mm |
コネクタの高さ | 12.8mm |
PCB Thickness (Recommended) | .06in, 1.5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Polarizing Pegs |
Circuit Application | Power |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 108 |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Headers & Wire Housings 3P Rast 5 Tab Hdr Smt |Amp Te Connectivity 1-1971896-3 | Newark Electronics |
Headers&Wire Housings 3P RAST 5 Tab Hdr SMT | Rapid Electronics |
3P, RAST 5 TAB HEADER, SMT | Avnet America |
TE Connectivity 3P RAST 5 Tab Header THV Board Connector | Distrelec |
Special Order: 3P, RAST 5 Tab Header, THV PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1-1971896-3 | Internal Number: 1-1971896-3 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 3POS, 1ROW, 5MM | Farnell |
3P, RAST 5 Tab Header, THV | Boersig |
Where can I find additional details, specifications and documents for a 1-1971896-3?
Additional datasheets, footprints and schematics for 1-1971896-3 are listed on our Part Details page. You can also find images and similar parts to 1-1971896-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971896-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971896-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971896-3 fall under?
The 1-1971896-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971896-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971896-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971896-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971896-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 1-1971896-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971896-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1971896-3?
You can fill out our help required form which you can use to request a quote for 1-1971896-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.