Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
5,060
in stock
|
Buy Now | |
element14
from US$0.31
|
5,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
119
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
119
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Distrelec
from US$0.49
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Type | Tab |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 1.27µm, 50.8µin |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 2A |
Connector Length | 10.1mm, .39in |
Connector Height | 15.5mm, .61in |
コネクタの高さ | 15.5mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Nylon, 6/6 Nylon GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 270 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Standard |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.9mm |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
CONN, HEADER, 3POS, 1ROW, 2.5MM | element14 |
3P Rast 2.5 Tab Hdr Ex- Lock T/H Vrt-Tin Rohs Compliant: Yes |Te Connectivity 1-1971817-3 | Newark Electronics |
3P RAST 2.5 Tab Hdr Ex- Lock T/H Vrt-tin | Rapid Electronics |
Conn Positive Lock Connector HDR 3 POS 2.5mm Solder ST Thru-Hole Tube | Avnet America |
TE Connectivity - AMP PCB Conn 3PRAST 2.5 Tab Header THV | Distrelec |
Where can I find additional details, specifications and documents for a 1-1971817-3?
Additional datasheets, footprints and schematics for 1-1971817-3 are listed on our Part Details page. You can also find images and similar parts to 1-1971817-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971817-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971817-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971817-3 fall under?
The 1-1971817-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1971817-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971817-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971817-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971817-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-1971817-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971817-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1971817-3?
You can fill out our help required form which you can use to request a quote for 1-1971817-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.