Status: | Unknown |
---|---|
Series: | Economy Power 2.5 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
9,316
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
14,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
9,316
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
9,316
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
9,316
in stock
|
Buy Now | |
Farnell
from US$0.23
|
7,500
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Economy Power 2.5 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
HSG | Future Electronics |
Hsg,rec,panel Mount,dualrow,ep2.5 Rohs Compliant: Yes |Te Connectivity 1-1969594-2 | Newark Electronics |
HSG REC PANEL MOUNT DUALROW EP2.5 | Rapid Electronics |
TE Connectivity HSG REC PANEL MOUNT DUALROW EP2.5 Headers & Wire Housings HSG REC PANEL MOUNT DUALROW EP2.5 | Distrelec |
RECEPTACLE HOUSING, 12POS, 2ROW, 2.5MM | Farnell |
HSG,REC,PANEL MOUNT,DUALROW,EP2.5 | Boersig |
Where can I find additional details, specifications and documents for a 1-1969594-2 .?
Additional datasheets, footprints and schematics for 1-1969594-2 . are listed on our Part Details page. You can also find images and similar parts to 1-1969594-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969594-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969594-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969594-2 . fall under?
The 1-1969594-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1969594-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969594-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969594-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969594-2 . have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1969594-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969594-2 . often in real-time on the comparison pages.
What if I can't find stock of 1-1969594-2 .?
You can fill out our help required form which you can use to request a quote for 1-1969594-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.