Status: | Unknown |
---|---|
Series: | Economy Power 2.5 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
36,045
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
36,045
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
36,045
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
36,045
in stock
|
Buy Now | |
Farnell
from US$0.71
|
29,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
13,200
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Economy Power 2.5 Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Housing, Plug, 18P,dual Row, Ep2.5 |Amp Te Connectivity 1-1969540-8 | Newark Electronics |
HOUSING PLUG 18P DUAL ROW EP2.5 | Rapid Electronics |
TE Connectivity HOUSING PLUG 18P DUAL ROW EP2.5 Headers & Wire Housings HOUSING PLUG DUAL ROW EP2.5 | Distrelec |
RECEPTACLE HOUSING, 18POS, 2ROW, 2.5MM | Farnell |
18 Position Dual Row 2.5 mm 22 û 26 AWG Wire-to-Wire Plug Housing | Future Electronics |
HOUSING, PLUG, DUAL ROW, EP2.5 | TE Connectivity 1-1969540-8 | RS Americas |
2X09P EP2.5 REC HSG W2W WHITE | TTI Europe |
HOUSING, PLUG, 18P,DUAL ROW, EP2.5 | Boersig |
Where can I find additional details, specifications and documents for a 1-1969540-8 .?
Additional datasheets, footprints and schematics for 1-1969540-8 . are listed on our Part Details page. You can also find images and similar parts to 1-1969540-8 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969540-8 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969540-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969540-8 . fall under?
The 1-1969540-8 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1969540-8 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969540-8 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969540-8 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969540-8 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1969540-8 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969540-8 . often in real-time on the comparison pages.
What if I can't find stock of 1-1969540-8 .?
You can fill out our help required form which you can use to request a quote for 1-1969540-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.