Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.13
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | 3.048 – 4.318mm, .12 – .17in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 18 – 14AWG, 1624 – 4107CMA, .2 – .8mm² |
Wire Insulation Support | With |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Quick Disconnect Terminal Female 14AWG to 18AWG Crimp Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1969529-1?
Additional datasheets, footprints and schematics for 1-1969529-1 are listed on our Part Details page. You can also find images and similar parts to 1-1969529-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1969529-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1969529-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1969529-1 fall under?
The 1-1969529-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1969529-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1969529-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1969529-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1969529-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1969529-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1969529-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1969529-1?
You can fill out our help required form which you can use to request a quote for 1-1969529-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.